Capital Lighting, Inc. 1253RB Exterior -Ceiling Mount 780272

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Regency Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Fluted Champagne Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 16`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Regency Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Fluted Champagne Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 16`` dia

Suppliers

Company
Product
Description
Supplier Links
1253RB Exterior -Ceiling Mount - 780272 - Capital Lighting, Inc.
Columbus, OH, USA
1253RB Exterior -Ceiling Mount
780272
1253RB Exterior -Ceiling Mount 780272
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Regency Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Fluted Champagne Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 16`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Regency Bronze
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Fluted Champagne
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 16`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780272
Product Name 1253RB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details