Capital Lighting, Inc. 1251RB Exterior -Post/Pier Head 780271

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Regency Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Fluted Champagne Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Regency Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Fluted Champagne Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1251RB Exterior -Post/Pier Head - 780271 - Capital Lighting, Inc.
Columbus, OH, USA
1251RB Exterior -Post/Pier Head
780271
1251RB Exterior -Post/Pier Head 780271
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Regency Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Fluted Champagne Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 23.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Regency Bronze
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Fluted Champagne
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780271
Product Name 1251RB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details