Capital Lighting, Inc. 1273VK Exterior -Ceiling Mount 780266

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1273VK Exterior -Ceiling Mount - 780266 - Capital Lighting, Inc.
Columbus, OH, USA
1273VK Exterior -Ceiling Mount
780266
1273VK Exterior -Ceiling Mount 780266
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Vintage Black
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: White Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780266
Product Name 1273VK Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details