Capital Lighting, Inc. 1275VK Exterior -Wall Mount 780261

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
1275VK Exterior -Wall Mount - 780261 - Capital Lighting, Inc.
Columbus, OH, USA
1275VK Exterior -Wall Mount
780261
1275VK Exterior -Wall Mount 780261
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.00
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: White Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780261
Product Name 1275VK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details