Capital Lighting, Inc. 4177VZ Mini Pendants-Rod 780258

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 43.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Victorian Bronze Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 43.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Victorian Bronze Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4177VZ Mini Pendants-Rod - 780258 - Capital Lighting, Inc.
Columbus, OH, USA
4177VZ Mini Pendants-Rod
780258
4177VZ Mini Pendants-Rod 780258
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 43.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Victorian Bronze Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 43.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Victorian Bronze
Product Name: One Light Mini-Pendant
Category: Mini-Pendant
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780258
Product Name 4177VZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details