Capital Lighting, Inc. 4103PZ Mini Chandeliers-Candle 780257

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pearl Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pearl Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4103PZ Mini Chandeliers-Candle - 780257 - Capital Lighting, Inc.
Columbus, OH, USA
4103PZ Mini Chandeliers-Candle
780257
4103PZ Mini Chandeliers-Candle 780257
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pearl Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Pearl Bronze
Product Name: Three Light Chandelier
Category: Chandelier
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780257
Product Name 4103PZ Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details