Capital Lighting, Inc. 4170VZ Semi-Flush Mts.-Bowl Style 780252

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Victorian Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Victorian Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4170VZ Semi-Flush Mts.-Bowl Style - 780252 - Capital Lighting, Inc.
Columbus, OH, USA
4170VZ Semi-Flush Mts.-Bowl Style
780252
4170VZ Semi-Flush Mts.-Bowl Style 780252
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Victorian Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Victorian Bronze
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780252
Product Name 4170VZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details