Capital Lighting, Inc. 4165OB Mid. Chandeliers-Glass Down 780251

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Inside Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Inside Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4165OB Mid. Chandeliers-Glass Down - 780251 - Capital Lighting, Inc.
Columbus, OH, USA
4165OB Mid. Chandeliers-Glass Down
780251
4165OB Mid. Chandeliers-Glass Down 780251
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Inside Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Olde Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Inside Etched Amber
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780251
Product Name 4165OB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details