Capital Lighting, Inc. 1921RK Exterior -Post/Pier Head 780235

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 34.75 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: River Rock Product Name: Six Light Outdoor Fixture Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 34.75 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: River Rock Product Name: Six Light Outdoor Fixture Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1921RK Exterior -Post/Pier Head - 780235 - Capital Lighting, Inc.
Columbus, OH, USA
1921RK Exterior -Post/Pier Head
780235
1921RK Exterior -Post/Pier Head 780235
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 34.75 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: River Rock Product Name: Six Light Outdoor Fixture Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 34.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: River Rock
Product Name: Six Light Outdoor Fixture
Category: Outdoor
Glass: Clear Optic Water
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780235
Product Name 1921RK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details