Capital Lighting, Inc. 2633OB Exterior -Ceiling Mount 780210

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2633OB Exterior -Ceiling Mount - 780210 - Capital Lighting, Inc.
Columbus, OH, USA
2633OB Exterior -Ceiling Mount
780210
2633OB Exterior -Ceiling Mount 780210
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Olde Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780210
Product Name 2633OB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details