Capital Lighting, Inc. 1120VK Exterior -Wall Mount 780086

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal-Cased Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal-Cased Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
1120VK Exterior -Wall Mount - 780086 - Capital Lighting, Inc.
Columbus, OH, USA
1120VK Exterior -Wall Mount
780086
1120VK Exterior -Wall Mount 780086
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal-Cased Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Vintage Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Opal-Cased
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780086
Product Name 1120VK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details