Capital Lighting, Inc. 1121VK Exterior -Post/Pier Head 780083

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal-Cased Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal-Cased Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1121VK Exterior -Post/Pier Head - 780083 - Capital Lighting, Inc.
Columbus, OH, USA
1121VK Exterior -Post/Pier Head
780083
1121VK Exterior -Post/Pier Head 780083
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal-Cased Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Opal-Cased
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780083
Product Name 1121VK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details