Capital Lighting, Inc. 1125VK Exterior -Wall Mount 780082

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal-Cased Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal-Cased Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
1125VK Exterior -Wall Mount - 780082 - Capital Lighting, Inc.
Columbus, OH, USA
1125VK Exterior -Wall Mount
780082
1125VK Exterior -Wall Mount 780082
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal-Cased Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.50
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Opal-Cased
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780082
Product Name 1125VK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details