Capital Lighting, Inc. E20513-62 Mid. Chandeliers-Other 780062

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 6.38 Product Name: One Light Pendant UPC: 845094010869 Category: Pendant Glass: Clear/Black Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 6.38 Product Name: One Light Pendant UPC: 845094010869 Category: Pendant Glass: Clear/Black Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20513-62 Mid. Chandeliers-Other - 780062 - Capital Lighting, Inc.
Columbus, OH, USA
E20513-62 Mid. Chandeliers-Other
780062
E20513-62 Mid. Chandeliers-Other 780062
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 6.38 Product Name: One Light Pendant UPC: 845094010869 Category: Pendant Glass: Clear/Black Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 6.38
Product Name: One Light Pendant
UPC: 845094010869
Category: Pendant
Glass: Clear/Black
Shipped Via: UPS
Safety Listing: Dry
Wire: 118
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780062
Product Name E20513-62 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details