Capital Lighting, Inc. E20419-09 Mini Pendants-Cable 780041

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 7.92 Product Name: One Light Pendant UPC: 845094008880 Category: Pendant Glass: Opal White Shipped Via: UPS Safety Listing: Dry Wire: 142 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 7.92 Product Name: One Light Pendant UPC: 845094008880 Category: Pendant Glass: Opal White Shipped Via: UPS Safety Listing: Dry Wire: 142 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20419-09 Mini Pendants-Cable - 780041 - Capital Lighting, Inc.
Columbus, OH, USA
E20419-09 Mini Pendants-Cable
780041
E20419-09 Mini Pendants-Cable 780041
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 7.92 Product Name: One Light Pendant UPC: 845094008880 Category: Pendant Glass: Opal White Shipped Via: UPS Safety Listing: Dry Wire: 142 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 7.92
Product Name: One Light Pendant
UPC: 845094008880
Category: Pendant
Glass: Opal White
Shipped Via: UPS
Safety Listing: Dry
Wire: 142
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780041
Product Name E20419-09 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details