Capital Lighting, Inc. E20420-09 Mini Pendants-Cable 780040

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.64 Product Name: One Light Pendant UPC: 845094008897 Category: Pendant Glass: Opal White Shipped Via: UPS Safety Listing: Dry Wire: 142 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.64 Product Name: One Light Pendant UPC: 845094008897 Category: Pendant Glass: Opal White Shipped Via: UPS Safety Listing: Dry Wire: 142 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20420-09 Mini Pendants-Cable - 780040 - Capital Lighting, Inc.
Columbus, OH, USA
E20420-09 Mini Pendants-Cable
780040
E20420-09 Mini Pendants-Cable 780040
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.64 Product Name: One Light Pendant UPC: 845094008897 Category: Pendant Glass: Opal White Shipped Via: UPS Safety Listing: Dry Wire: 142 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2.64
Product Name: One Light Pendant
UPC: 845094008897
Category: Pendant
Glass: Opal White
Shipped Via: UPS
Safety Listing: Dry
Wire: 142
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780040
Product Name E20420-09 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details