Capital Lighting, Inc. E22171-18 Bathroom Fixtures-Five+Lights 780025

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 4.25 Extension: 5 Bulb Type: G9 T4 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 12.7 Product Name: Five Light Bath Vanity UPC: 845094011248 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 4.25 Extension: 5 Bulb Type: G9 T4 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 12.7 Product Name: Five Light Bath Vanity UPC: 845094011248 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22171-18 Bathroom Fixtures-Five+Lights - 780025 - Capital Lighting, Inc.
Columbus, OH, USA
E22171-18 Bathroom Fixtures-Five+Lights
780025
E22171-18 Bathroom Fixtures-Five+Lights 780025
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 4.25 Extension: 5 Bulb Type: G9 T4 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 12.7 Product Name: Five Light Bath Vanity UPC: 845094011248 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 4.25
Extension: 5
Bulb
Type: G9 T4
Qty: 5
Wattage: 40
Finish: Polished Chrome
Weight: 12.7
Product Name: Five Light Bath Vanity
UPC: 845094011248
Category: Bath Vanity
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780025
Product Name E22171-18 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details