Capital Lighting, Inc. E22170-18 Bathroom Fixtures-Four Lights 780022

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 4.25 Extension: 5 Bulb Type: G9 T4 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 10.12 Product Name: Four Light Bath Vanity UPC: 845094011255 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 4.25 Extension: 5 Bulb Type: G9 T4 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 10.12 Product Name: Four Light Bath Vanity UPC: 845094011255 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22170-18 Bathroom Fixtures-Four Lights - 780022 - Capital Lighting, Inc.
Columbus, OH, USA
E22170-18 Bathroom Fixtures-Four Lights
780022
E22170-18 Bathroom Fixtures-Four Lights 780022
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 4.25 Extension: 5 Bulb Type: G9 T4 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 10.12 Product Name: Four Light Bath Vanity UPC: 845094011255 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 4.25
Extension: 5
Bulb
Type: G9 T4
Qty: 4
Wattage: 40
Finish: Polished Chrome
Weight: 10.12
Product Name: Four Light Bath Vanity
UPC: 845094011255
Category: Bath Vanity
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780022
Product Name E22170-18 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details