Capital Lighting, Inc. F849141NV Exterior -Wall Mt./Flush 779989

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Vista Silver Weight: 4.64 Product Name: One Light Outdoor Wall UPC: 742546046240 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Vista Silver Weight: 4.64 Product Name: One Light Outdoor Wall UPC: 742546046240 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F849141NV Exterior -Wall Mt./Flush - 779989 - Capital Lighting, Inc.
Columbus, OH, USA
F849141NV Exterior -Wall Mt./Flush
779989
F849141NV Exterior -Wall Mt./Flush 779989
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Vista Silver Weight: 4.64 Product Name: One Light Outdoor Wall UPC: 742546046240 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Vista Silver
Weight: 4.64
Product Name: One Light Outdoor Wall
UPC: 742546046240
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779989
Product Name F849141NV Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details