Capital Lighting, Inc. F849241NV Exterior -Ceiling Mount 779987

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vista Silver Weight: 7.04 Product Name: Two Light Ceiling UPC: 742546046288 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vista Silver Weight: 7.04 Product Name: Two Light Ceiling UPC: 742546046288 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F849241NV Exterior -Ceiling Mount - 779987 - Capital Lighting, Inc.
Columbus, OH, USA
F849241NV Exterior -Ceiling Mount
779987
F849241NV Exterior -Ceiling Mount 779987
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vista Silver Weight: 7.04 Product Name: Two Light Ceiling UPC: 742546046288 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Vista Silver
Weight: 7.04
Product Name: Two Light Ceiling
UPC: 742546046288
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779987
Product Name F849241NV Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details