Capital Lighting, Inc. F51049 Pendants-Drum Shade 779975

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Luster Weight: 16.98 Product Name: Four Light Pendant UPC: 742546028390 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Luster Weight: 16.98 Product Name: Four Light Pendant UPC: 742546028390 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F51049 Pendants-Drum Shade - 779975 - Capital Lighting, Inc.
Columbus, OH, USA
F51049 Pendants-Drum Shade
779975
F51049 Pendants-Drum Shade 779975
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Luster Weight: 16.98 Product Name: Four Light Pendant UPC: 742546028390 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 28.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bronze Luster
Weight: 16.98
Product Name: Four Light Pendant
UPC: 742546028390
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779975
Product Name F51049 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details