Capital Lighting, Inc. F440536 Sconces-Pocket 779959

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 4 Bulb Type: Mini-Can Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 7.7 Product Name: One Light Bath UPC: 742546020639 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 4 Bulb Type: Mini-Can Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 7.7 Product Name: One Light Bath UPC: 742546020639 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F440536 Sconces-Pocket - 779959 - Capital Lighting, Inc.
Columbus, OH, USA
F440536 Sconces-Pocket
779959
F440536 Sconces-Pocket 779959
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 4 Bulb Type: Mini-Can Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 7.7 Product Name: One Light Bath UPC: 742546020639 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.00
Extension: 4
Bulb
Type: Mini-Can
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 7.7
Product Name: One Light Bath
UPC: 742546020639
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779959
Product Name F440536 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details