Capital Lighting, Inc. F46036 Pendants-Glass Down 779937

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 11.44 Product Name: One Light Pendant UPC: 742546018230 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 11.44 Product Name: One Light Pendant UPC: 742546018230 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F46036 Pendants-Glass Down - 779937 - Capital Lighting, Inc.
Columbus, OH, USA
F46036 Pendants-Glass Down
779937
F46036 Pendants-Glass Down 779937
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 11.44 Product Name: One Light Pendant UPC: 742546018230 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Satin Nickel
Weight: 11.44
Product Name: One Light Pendant
UPC: 742546018230
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779937
Product Name F46036 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details