Capital Lighting, Inc. F473736 Bathroom Fixtures-Two Lights 779929

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 7.7 Product Name: Two Light Bath UPC: 742546028376 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 7.7 Product Name: Two Light Bath UPC: 742546028376 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F473736 Bathroom Fixtures-Two Lights - 779929 - Capital Lighting, Inc.
Columbus, OH, USA
F473736 Bathroom Fixtures-Two Lights
779929
F473736 Bathroom Fixtures-Two Lights 779929
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 7.7 Product Name: Two Light Bath UPC: 742546028376 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 7.7
Product Name: Two Light Bath
UPC: 742546028376
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779929
Product Name F473736 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details