Capital Lighting, Inc. F473836 Bathroom Fixtures-Three Lights 779927

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11.22 Product Name: Three Light Bath UPC: 742546028383 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11.22 Product Name: Three Light Bath UPC: 742546028383 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F473836 Bathroom Fixtures-Three Lights - 779927 - Capital Lighting, Inc.
Columbus, OH, USA
F473836 Bathroom Fixtures-Three Lights
779927
F473836 Bathroom Fixtures-Three Lights 779927
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11.22 Product Name: Three Light Bath UPC: 742546028383 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 11.22
Product Name: Three Light Bath
UPC: 742546028383
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779927
Product Name F473836 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details