Capital Lighting, Inc. F473636 Sconces-Single Glass 779908

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4.84 Product Name: One Light Bath UPC: 742546028369 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4.84 Product Name: One Light Bath UPC: 742546028369 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F473636 Sconces-Single Glass - 779908 - Capital Lighting, Inc.
Columbus, OH, USA
F473636 Sconces-Single Glass
779908
F473636 Sconces-Single Glass 779908
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4.84 Product Name: One Light Bath UPC: 742546028369 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 4.84
Product Name: One Light Bath
UPC: 742546028369
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779908
Product Name F473636 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details