Capital Lighting, Inc. N2109-20 Sconces-Double Candle 779735

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 6.38 Product Name: Two Light Sconce UPC: 840254019294 Category: Sconce Shipped Via: FedEx Optional Control: Presented w/Optional Shade-SH1922
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 6.38 Product Name: Two Light Sconce UPC: 840254019294 Category: Sconce Shipped Via: FedEx Optional Control: Presented w/Optional Shade-SH1922

Suppliers

Company
Product
Description
Supplier Links
N2109-20 Sconces-Double Candle - 779735 - Capital Lighting, Inc.
Columbus, OH, USA
N2109-20 Sconces-Double Candle
779735
N2109-20 Sconces-Double Candle 779735
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 6.38 Product Name: Two Light Sconce UPC: 840254019294 Category: Sconce Shipped Via: FedEx Optional Control: Presented w/Optional Shade-SH1922

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 16.25
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Weight: 6.38
Product Name: Two Light Sconce
UPC: 840254019294
Category: Sconce
Shipped Via: FedEx
Optional Control: Presented w/Optional Shade-SH1922

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779735
Product Name N2109-20 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details