Capital Lighting, Inc. N2100-20 Sconces-Double Candle 779719

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 20.00 Length 20.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 7.92 Product Name: Two Light Sconce UPC: 840254019232 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 20.00 Length 20.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 7.92 Product Name: Two Light Sconce UPC: 840254019232 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2100-20 Sconces-Double Candle - 779719 - Capital Lighting, Inc.
Columbus, OH, USA
N2100-20 Sconces-Double Candle
779719
N2100-20 Sconces-Double Candle 779719
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 20.00 Length 20.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 7.92 Product Name: Two Light Sconce UPC: 840254019232 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 20.00
Length 20.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Weight: 7.92
Product Name: Two Light Sconce
UPC: 840254019232
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779719
Product Name N2100-20 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details