Capital Lighting, Inc. N6114-20 Pendants-Bowl Style 779716

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 44.50 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: Black Weight: 126.72 Product Name: Ten Light Chandelier UPC: 840254020382 Category: Foyer Glass: Double French Scavo Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 44.50 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: Black Weight: 126.72 Product Name: Ten Light Chandelier UPC: 840254020382 Category: Foyer Glass: Double French Scavo Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6114-20 Pendants-Bowl Style - 779716 - Capital Lighting, Inc.
Columbus, OH, USA
N6114-20 Pendants-Bowl Style
779716
N6114-20 Pendants-Bowl Style 779716
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 44.50 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: Black Weight: 126.72 Product Name: Ten Light Chandelier UPC: 840254020382 Category: Foyer Glass: Double French Scavo Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 44.50
Bulb
Type: Medium
Qty: 10
Wattage: 60
Finish: Black
Weight: 126.72
Product Name: Ten Light Chandelier
UPC: 840254020382
Category: Foyer
Glass: Double French Scavo
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779716
Product Name N6114-20 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details