Capital Lighting, Inc. N6103-20 Foyer/Hall Lanterns-Open Frame 779715

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Weight: 7.92 Product Name: One Light Pendant UPC: 840254020245 Category: Foyer Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Weight: 7.92 Product Name: One Light Pendant UPC: 840254020245 Category: Foyer Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6103-20 Foyer/Hall Lanterns-Open Frame - 779715 - Capital Lighting, Inc.
Columbus, OH, USA
N6103-20 Foyer/Hall Lanterns-Open Frame
779715
N6103-20 Foyer/Hall Lanterns-Open Frame 779715
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Weight: 7.92 Product Name: One Light Pendant UPC: 840254020245 Category: Foyer Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Black
Weight: 7.92
Product Name: One Light Pendant
UPC: 840254020245
Category: Foyer
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779715
Product Name N6103-20 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details