Capital Lighting, Inc. N6116-20 Foyer/Hall Lanterns-Glass w/Frame 779711

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 52.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Black Weight: 70.4 Product Name: Eight Light Pendant UPC: 840254020412 Category: Foyer Glass: Moire Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 52.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Black Weight: 70.4 Product Name: Eight Light Pendant UPC: 840254020412 Category: Foyer Glass: Moire Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6116-20 Foyer/Hall Lanterns-Glass w/Frame - 779711 - Capital Lighting, Inc.
Columbus, OH, USA
N6116-20 Foyer/Hall Lanterns-Glass w/Frame
779711
N6116-20 Foyer/Hall Lanterns-Glass w/Frame 779711
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 52.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Black Weight: 70.4 Product Name: Eight Light Pendant UPC: 840254020412 Category: Foyer Glass: Moire Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 52.25
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Black
Weight: 70.4
Product Name: Eight Light Pendant
UPC: 840254020412
Category: Foyer
Glass: Moire
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779711
Product Name N6116-20 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details