Capital Lighting, Inc. N6111-20 Pendants-Other 779707

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 27.72 Product Name: Three Light Island Light UPC: 840254020320 Category: Island Light Glass: Double French Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 27.72 Product Name: Three Light Island Light UPC: 840254020320 Category: Island Light Glass: Double French Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6111-20 Pendants-Other - 779707 - Capital Lighting, Inc.
Columbus, OH, USA
N6111-20 Pendants-Other
779707
N6111-20 Pendants-Other 779707
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 27.72 Product Name: Three Light Island Light UPC: 840254020320 Category: Island Light Glass: Double French Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Weight: 27.72
Product Name: Three Light Island Light
UPC: 840254020320
Category: Island Light
Glass: Double French Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779707
Product Name N6111-20 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details