Capital Lighting, Inc. N682 Sconces-Triple Candle 779688

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.50 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Weight: 4.95 Product Name: Three Light Sconce UPC: 840254013742 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.50 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Weight: 4.95 Product Name: Three Light Sconce UPC: 840254013742 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N682 Sconces-Triple Candle - 779688 - Capital Lighting, Inc.
Columbus, OH, USA
N682 Sconces-Triple Candle
779688
N682 Sconces-Triple Candle 779688
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.50 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Weight: 4.95 Product Name: Three Light Sconce UPC: 840254013742 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 25.50
Extension: 7
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gold
Weight: 4.95
Product Name: Three Light Sconce
UPC: 840254013742
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779688
Product Name N682 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details