Capital Lighting, Inc. N681B Sconces-Double Candle 779685

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Weight: 3.56 Product Name: Two Light Sconce UPC: 840254013728 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Weight: 3.56 Product Name: Two Light Sconce UPC: 840254013728 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N681B Sconces-Double Candle - 779685 - Capital Lighting, Inc.
Columbus, OH, USA
N681B Sconces-Double Candle
779685
N681B Sconces-Double Candle 779685
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Weight: 3.56 Product Name: Two Light Sconce UPC: 840254013728 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gold
Weight: 3.56
Product Name: Two Light Sconce
UPC: 840254013728
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779685
Product Name N681B Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details