Capital Lighting, Inc. N2344 Sconces-Quad plus 779684

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Extension: 13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gold Product Name: Four Light Sconce UPC: 840254019447 Category: Sconce Shipped Via: FedEx Optional Control: Presented w/Optional Shade-SH1929
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Extension: 13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gold Product Name: Four Light Sconce UPC: 840254019447 Category: Sconce Shipped Via: FedEx Optional Control: Presented w/Optional Shade-SH1929

Suppliers

Company
Product
Description
Supplier Links
N2344 Sconces-Quad plus - 779684 - Capital Lighting, Inc.
Columbus, OH, USA
N2344 Sconces-Quad plus
779684
N2344 Sconces-Quad plus 779684
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Extension: 13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gold Product Name: Four Light Sconce UPC: 840254019447 Category: Sconce Shipped Via: FedEx Optional Control: Presented w/Optional Shade-SH1929

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 26.00
Extension: 13
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Gold
Product Name: Four Light Sconce
UPC: 840254019447
Category: Sconce
Shipped Via: FedEx
Optional Control: Presented w/Optional Shade-SH1929

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779684
Product Name N2344 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details