Capital Lighting, Inc. N682B Sconces-Double Candle 779682

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Weight: 4.18 Product Name: Two Light Sconce UPC: 840254013759 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Weight: 4.18 Product Name: Two Light Sconce UPC: 840254013759 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N682B Sconces-Double Candle - 779682 - Capital Lighting, Inc.
Columbus, OH, USA
N682B Sconces-Double Candle
779682
N682B Sconces-Double Candle 779682
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Weight: 4.18 Product Name: Two Light Sconce UPC: 840254013759 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 24.50
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gold
Weight: 4.18
Product Name: Two Light Sconce
UPC: 840254013759
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779682
Product Name N682B Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details