Capital Lighting, Inc. N820-BZ Sconces-Quad plus 779672

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Length 19.00 Extension: 9 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Sconce UPC: 840254015159 Category: Sconce Glass: Clear Crystal Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Length 19.00 Extension: 9 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Sconce UPC: 840254015159 Category: Sconce Glass: Clear Crystal Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N820-BZ Sconces-Quad plus - 779672 - Capital Lighting, Inc.
Columbus, OH, USA
N820-BZ Sconces-Quad plus
779672
N820-BZ Sconces-Quad plus 779672
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Length 19.00 Extension: 9 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Sconce UPC: 840254015159 Category: Sconce Glass: Clear Crystal Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 19.00
Length 19.00
Extension: 9
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Bronze
Product Name: Five Light Sconce
UPC: 840254015159
Category: Sconce
Glass: Clear Crystal
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779672
Product Name N820-BZ Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details