Capital Lighting, Inc. N2247 Mid. Chandeliers-Candle 779666

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Bulb Qty: 12 Wattage: 60 Finish: Gold Weight: 30.8 Product Name: 12 Light Chandelier UPC: 840254010833 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Bulb Qty: 12 Wattage: 60 Finish: Gold Weight: 30.8 Product Name: 12 Light Chandelier UPC: 840254010833 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N2247 Mid. Chandeliers-Candle - 779666 - Capital Lighting, Inc.
Columbus, OH, USA
N2247 Mid. Chandeliers-Candle
779666
N2247 Mid. Chandeliers-Candle 779666
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Bulb Qty: 12 Wattage: 60 Finish: Gold Weight: 30.8 Product Name: 12 Light Chandelier UPC: 840254010833 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 32.00
Bulb
Qty: 12
Wattage: 60
Finish: Gold
Weight: 30.8
Product Name: 12 Light Chandelier
UPC: 840254010833
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779666
Product Name N2247 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details