Capital Lighting, Inc. N850204 Mid. Chandeliers-Candle 779664

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Qty: 4 Wattage: 60 Finish: Gold Weight: 11 Product Name: Four Light Chandelier UPC: 840254015289 Category: Chandelier Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Qty: 4 Wattage: 60 Finish: Gold Weight: 11 Product Name: Four Light Chandelier UPC: 840254015289 Category: Chandelier Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N850204 Mid. Chandeliers-Candle - 779664 - Capital Lighting, Inc.
Columbus, OH, USA
N850204 Mid. Chandeliers-Candle
779664
N850204 Mid. Chandeliers-Candle 779664
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Qty: 4 Wattage: 60 Finish: Gold Weight: 11 Product Name: Four Light Chandelier UPC: 840254015289 Category: Chandelier Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 19.00
Bulb
Qty: 4
Wattage: 60
Finish: Gold
Weight: 11
Product Name: Four Light Chandelier
UPC: 840254015289
Category: Chandelier
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779664
Product Name N850204 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details