Capital Lighting, Inc. N2334 Foyer/Hall Lanterns-Glass w/Frame 779651

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 39.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Gold Product Name: Nine Light Pendant UPC: 840254011212 Category: Foyer Glass: Clear Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 39.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Gold Product Name: Nine Light Pendant UPC: 840254011212 Category: Foyer Glass: Clear Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N2334 Foyer/Hall Lanterns-Glass w/Frame - 779651 - Capital Lighting, Inc.
Columbus, OH, USA
N2334 Foyer/Hall Lanterns-Glass w/Frame
779651
N2334 Foyer/Hall Lanterns-Glass w/Frame 779651
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 39.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Gold Product Name: Nine Light Pendant UPC: 840254011212 Category: Foyer Glass: Clear Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Gold
Product Name: Nine Light Pendant
UPC: 840254011212
Category: Foyer
Glass: Clear
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779651
Product Name N2334 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details