Capital Lighting, Inc. N561A-BZ Mid. Chandeliers-Candle 779649

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Chandelier UPC: 840254013025 Category: Chandelier Glass: Clear Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Chandelier UPC: 840254013025 Category: Chandelier Glass: Clear Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N561A-BZ Mid. Chandeliers-Candle - 779649 - Capital Lighting, Inc.
Columbus, OH, USA
N561A-BZ Mid. Chandeliers-Candle
779649
N561A-BZ Mid. Chandeliers-Candle 779649
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Chandelier UPC: 840254013025 Category: Chandelier Glass: Clear Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 27.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Bronze
Product Name: Six Light Chandelier
UPC: 840254013025
Category: Chandelier
Glass: Clear Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779649
Product Name N561A-BZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details