Capital Lighting, Inc. N2415 Sconces-Double Candle 779627

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 19.00 Length 19.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 11 Product Name: Two Light Sconce UPC: 840254019560 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 19.00 Length 19.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 11 Product Name: Two Light Sconce UPC: 840254019560 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2415 Sconces-Double Candle - 779627 - Capital Lighting, Inc.
Columbus, OH, USA
N2415 Sconces-Double Candle
779627
N2415 Sconces-Double Candle 779627
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 19.00 Length 19.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 11 Product Name: Two Light Sconce UPC: 840254019560 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 19.00
Length 19.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 11
Product Name: Two Light Sconce
UPC: 840254019560
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779627
Product Name N2415 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details