Capital Lighting, Inc. N2414 Sconces-Double Candle 779626

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 15.75 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 8.8 Product Name: Two Light Sconce UPC: 840254019553 Category: Sconce Glass: Clear Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 15.75 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 8.8 Product Name: Two Light Sconce UPC: 840254019553 Category: Sconce Glass: Clear Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2414 Sconces-Double Candle - 779626 - Capital Lighting, Inc.
Columbus, OH, USA
N2414 Sconces-Double Candle
779626
N2414 Sconces-Double Candle 779626
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 15.75 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 8.8 Product Name: Two Light Sconce UPC: 840254019553 Category: Sconce Glass: Clear Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 15.75
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 8.8
Product Name: Two Light Sconce
UPC: 840254019553
Category: Sconce
Glass: Clear
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779626
Product Name N2414 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details