PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 28.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Gold
Product Name: Four Light Pendant
UPC: 840254015418
Category: Foyer
Glass: Clear
Shipped Via: Truck
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 779625 |
| Product Name | N850804 Foyer/Hall Lanterns-Glass w/Frame |
| Application | Residential |