Capital Lighting, Inc. N700212 Mid. Chandeliers-Candle 779610

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 29.00 Bulb Qty: 12 Wattage: 60 Finish: Brass Product Name: 12 Light Chandelier UPC: 840254013834 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 29.00 Bulb Qty: 12 Wattage: 60 Finish: Brass Product Name: 12 Light Chandelier UPC: 840254013834 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N700212 Mid. Chandeliers-Candle - 779610 - Capital Lighting, Inc.
Columbus, OH, USA
N700212 Mid. Chandeliers-Candle
779610
N700212 Mid. Chandeliers-Candle 779610
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 29.00 Bulb Qty: 12 Wattage: 60 Finish: Brass Product Name: 12 Light Chandelier UPC: 840254013834 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 29.00
Bulb
Qty: 12
Wattage: 60
Finish: Brass
Product Name: 12 Light Chandelier
UPC: 840254013834
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779610
Product Name N700212 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details