Capital Lighting, Inc. N801908 Mid. Chandeliers-Glass Up 779604

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 26.00 Bulb Qty: 8 Wattage: 60 Finish: Antique Brass Product Name: Eight Light Chandelier UPC: 840254015050 Category: Chandelier Glass: Frosted Etched Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 26.00 Bulb Qty: 8 Wattage: 60 Finish: Antique Brass Product Name: Eight Light Chandelier UPC: 840254015050 Category: Chandelier Glass: Frosted Etched Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N801908 Mid. Chandeliers-Glass Up - 779604 - Capital Lighting, Inc.
Columbus, OH, USA
N801908 Mid. Chandeliers-Glass Up
779604
N801908 Mid. Chandeliers-Glass Up 779604
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 26.00 Bulb Qty: 8 Wattage: 60 Finish: Antique Brass Product Name: Eight Light Chandelier UPC: 840254015050 Category: Chandelier Glass: Frosted Etched Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 26.00
Bulb
Qty: 8
Wattage: 60
Finish: Antique Brass
Product Name: Eight Light Chandelier
UPC: 840254015050
Category: Chandelier
Glass: Frosted Etched
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779604
Product Name N801908 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details