Capital Lighting, Inc. N851204-OXB Foyer/Hall Lanterns-Glass w/Frame 779603

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Weight: 39.6 Product Name: Four Light Pendant UPC: 840254015579 Category: Foyer Glass: Clear Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Weight: 39.6 Product Name: Four Light Pendant UPC: 840254015579 Category: Foyer Glass: Clear Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N851204-OXB Foyer/Hall Lanterns-Glass w/Frame - 779603 - Capital Lighting, Inc.
Columbus, OH, USA
N851204-OXB Foyer/Hall Lanterns-Glass w/Frame
779603
N851204-OXB Foyer/Hall Lanterns-Glass w/Frame 779603
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Weight: 39.6 Product Name: Four Light Pendant UPC: 840254015579 Category: Foyer Glass: Clear Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 30.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Bronze
Weight: 39.6
Product Name: Four Light Pendant
UPC: 840254015579
Category: Foyer
Glass: Clear
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779603
Product Name N851204-OXB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details