Capital Lighting, Inc. N3643-355 Large Chandeliers-Candle 779499

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 68.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Bronze Weight: 53.9 Product Name: Ten Light Chandelier UPC: 840254020054 Category: Chandelier Glass: Optional Shade-SH1949 Shipped Via: Truck Optional Control: Presented w/ Optional Shade-SH1949
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 68.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Bronze Weight: 53.9 Product Name: Ten Light Chandelier UPC: 840254020054 Category: Chandelier Glass: Optional Shade-SH1949 Shipped Via: Truck Optional Control: Presented w/ Optional Shade-SH1949

Suppliers

Company
Product
Description
Supplier Links
N3643-355 Large Chandeliers-Candle - 779499 - Capital Lighting, Inc.
Columbus, OH, USA
N3643-355 Large Chandeliers-Candle
779499
N3643-355 Large Chandeliers-Candle 779499
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 68.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Bronze Weight: 53.9 Product Name: Ten Light Chandelier UPC: 840254020054 Category: Chandelier Glass: Optional Shade-SH1949 Shipped Via: Truck Optional Control: Presented w/ Optional Shade-SH1949

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 68.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Bronze
Weight: 53.9
Product Name: Ten Light Chandelier
UPC: 840254020054
Category: Chandelier
Glass: Optional Shade-SH1949
Shipped Via: Truck
Optional Control: Presented w/ Optional Shade-SH1949

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779499
Product Name N3643-355 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details