Capital Lighting, Inc. N3644-362 Foyer/Hall Lanterns-Open Frame 779497

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 64.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 39.16 Product Name: 12 Light Chandelier UPC: 840254020061 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 64.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 39.16 Product Name: 12 Light Chandelier UPC: 840254020061 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N3644-362 Foyer/Hall Lanterns-Open Frame - 779497 - Capital Lighting, Inc.
Columbus, OH, USA
N3644-362 Foyer/Hall Lanterns-Open Frame
779497
N3644-362 Foyer/Hall Lanterns-Open Frame 779497
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 64.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 39.16 Product Name: 12 Light Chandelier UPC: 840254020061 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 64.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Bronze
Weight: 39.16
Product Name: 12 Light Chandelier
UPC: 840254020061
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779497
Product Name N3644-362 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details