Capital Lighting, Inc. N6220-363 Foyer/Hall Lanterns-Open Frame 779494

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 69.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 73.7 Product Name: 12 Light Pendant UPC: 840254020740 Category: Foyer Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 69.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 73.7 Product Name: 12 Light Pendant UPC: 840254020740 Category: Foyer Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6220-363 Foyer/Hall Lanterns-Open Frame - 779494 - Capital Lighting, Inc.
Columbus, OH, USA
N6220-363 Foyer/Hall Lanterns-Open Frame
779494
N6220-363 Foyer/Hall Lanterns-Open Frame 779494
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 69.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 73.7 Product Name: 12 Light Pendant UPC: 840254020740 Category: Foyer Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 69.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Bronze
Weight: 73.7
Product Name: 12 Light Pendant
UPC: 840254020740
Category: Foyer
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779494
Product Name N6220-363 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products